Fan Motorized Impellers 230VAC Round - 250mm Dia Ball
FAN IMP MTRZD 250X99MM 230VAC
AC Fans RadiCal AC Backward-Curved Impeller
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2659-ND | R2E250-RA50-09 | R2E250-RA50-09 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.9300 amps | ||
| Nominal Power | 210 watts | 210 watts |