ebm-papst Inc. Centrifugal Fan, 250Mm, 230Vac; Blower Type Ebm-Papst R2E250-AQ05-12

Description
CENTRIFUGAL FAN, 250MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:770CFM; Air Flow - m3/min:21.83m³/min; Noise Rating:-; Power Rating:180W RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 250MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:770CFM; Air Flow - m3/min:21.83m³/min; Noise Rating:-; Power Rating:180W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 250Mm, 230Vac; Blower Type Ebm-Papst - 55M4249 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 250Mm, 230Vac; Blower Type Ebm-Papst
55M4249
Centrifugal Fan, 250Mm, 230Vac; Blower Type Ebm-Papst 55M4249
CENTRIFUGAL FAN, 250MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:770CFM; Air Flow - m3/min:21.83m³/min; Noise Rating:-; Power Rating:180W RoHS Compliant: Yes

CENTRIFUGAL FAN, 250MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:770CFM; Air Flow - m3/min:21.83m³/min; Noise Rating:-; Power Rating:180W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 55M4249
Product Name Centrifugal Fan, 250Mm, 230Vac; Blower Type Ebm-Papst
Air Flow Rate 770 SCFM (1309 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Fan Acoustafoil®, Centrifugal -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Dirty; Smoke
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1236_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 5 SCFM (9.01 m³/hr)
Static Pressure Range 249 in H2O (465 Torr)
View Details