ebm-papst Inc. Centrifugal Fan, 225Mm X 99Mm, 230Vac; Blower Type Ebm-Papst R2E225-RA92-20

Description
CENTRIFUGAL FAN, 225MM X 99MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:765.2CFM; Air Flow - m3/min:21.66m³/min; Noise Rating:76dBA RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 225MM X 99MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:765.2CFM; Air Flow - m3/min:21.66m³/min; Noise Rating:76dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 225Mm X 99Mm, 230Vac; Blower Type Ebm-Papst - 42Y2810 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 225Mm X 99Mm, 230Vac; Blower Type Ebm-Papst
42Y2810
Centrifugal Fan, 225Mm X 99Mm, 230Vac; Blower Type Ebm-Papst 42Y2810
CENTRIFUGAL FAN, 225MM X 99MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:765.2CFM; Air Flow - m3/min:21.66m³/min; Noise Rating:76dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 225MM X 99MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:765.2CFM; Air Flow - m3/min:21.66m³/min; Noise Rating:76dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 225x99mm Round, 230VAC, 765.2CFM, 225W, 2600RPM, 69dBA, Ball Bearing

Blowers AC Centrifugal Fan, 225x99mm Round, 230VAC, 765.2CFM, 225W, 2600RPM, 69dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 42Y2810 R2E225-RA92-20
Product Name Centrifugal Fan, 225Mm X 99Mm, 230Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 765 SCFM (1301 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details