R2E225-RA92-10 -- FAN EBM-PAPST
ebm-papst Inc.
Fan Ebm-Papst
R2E225-RA92-10
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
30Y7970 |
R2E225-RA92-10 |
|
Product Name
|
Fan Ebm-Papst |
Fans, Thermal Management - Fans - AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
|
Maximum Air Flow
|
|
415 SCFM (706 m³/hr)
|
|
Nominal Voltage
|
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details