ebm-papst Inc. Blowers R2E225-RA40-21

Description
Blowers AC Centrifugal Fan, 225x99mm Round, 115VAC, 788.7CFM, 225W, 2700RPM, 70dBA, Ball Bearing
Datasheet
Description
Blowers AC Centrifugal Fan, 225x99mm Round, 115VAC, 788.7CFM, 225W, 2700RPM, 70dBA, Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 225x99mm Round, 115VAC, 788.7CFM, 225W, 2700RPM, 70dBA, Ball Bearing

Blowers AC Centrifugal Fan, 225x99mm Round, 115VAC, 788.7CFM, 225W, 2700RPM, 70dBA, Ball Bearing

Buy Now Datasheet
Centrifugal Fan, 225Mm X 99Mm, 115Vac; Blower Type Ebm-Papst - 42Y2809 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 225Mm X 99Mm, 115Vac; Blower Type Ebm-Papst
42Y2809
Centrifugal Fan, 225Mm X 99Mm, 115Vac; Blower Type Ebm-Papst 42Y2809
CENTRIFUGAL FAN, 225MM X 99MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:788.7CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:76dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 225MM X 99MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:788.7CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:76dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E225-RA40-21 42Y2809
Product Name Blowers Centrifugal Fan, 225Mm X 99Mm, 115Vac; Blower Type Ebm-Papst
Air Flow Rate 789 SCFM (1341 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details