ebm-papst Inc. Ac Motorized Impeller 225Mm, 115V; Blower Type Ebm-Papst R2E225-BE51-13

Description
AC MOTORIZED IMPELLER 225MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:107mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes
Datasheet
Description
AC MOTORIZED IMPELLER 225MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:107mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller 225Mm, 115V; Blower Type Ebm-Papst - 26H0786 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller 225Mm, 115V; Blower Type Ebm-Papst
26H0786
Ac Motorized Impeller 225Mm, 115V; Blower Type Ebm-Papst 26H0786
AC MOTORIZED IMPELLER 225MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:107mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER 225MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:107mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.4m³/min; Noise Rating:75dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 115VAC, 185W, 756CFM

Blowers AC Backward Curved Motorized Impeller, 115VAC, 185W, 756CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 26H0786 R2E225-BE51-13
Product Name Ac Motorized Impeller 225Mm, 115V; Blower Type Ebm-Papst Blowers
Air Flow Rate 756 SCFM (1285 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
PTF-S SERIES - Inline Duct Fans - PTF-125S H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details