Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 756.0 CFM (21.17m³/min) 2 Wire Leads
FAN IMP MTRZD 225X88MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2545-ND | R2E225-BE47-09 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 756 SCFM (1285 m³/hr) | 756 SCFM (1285 m³/hr) |
| Maximum Sound Level | 75 dbA | 75 dbA |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts |