ebm-papst Inc. Fans, Thermal Management - AC Fans R2E225-BD92-58

Description
Win Source Part Number: 1184467-R2E225-BD92- 58 Category: Fans, Thermal Management>AC Fans Series: R2E225 Features: Capacitor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads with Splice Terminals Package: Bulk Ingress Protection: IP54 - Dust Protected, Water Resistant Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 175W Width: 107.0mm Bearing Type: Ball Fan Type: Motorized Impellers RPM: 2950 RPM Material - Blade: Polyamide (PA), Nylon Temperature Range - Operating: -13 ~ 131°F (-25 ~ 55°C) Dimension: Round - 225mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 0.780A HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: R2E225 Approval Agency: CSA, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1184467-R2E225-BD92- 58 Category: Fans, Thermal Management>AC Fans Series: R2E225 Features: Capacitor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads with Splice Terminals Package: Bulk Ingress Protection: IP54 - Dust Protected, Water Resistant Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 175W Width: 107.0mm Bearing Type: Ball Fan Type: Motorized Impellers RPM: 2950 RPM Material - Blade: Polyamide (PA), Nylon Temperature Range - Operating: -13 ~ 131°F (-25 ~ 55°C) Dimension: Round - 225mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 0.780A HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: R2E225 Approval Agency: CSA, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - AC Fans - 1184467-R2E225-BD92-58 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - AC Fans
1184467-R2E225-BD92-58
Fans, Thermal Management - AC Fans 1184467-R2E225-BD92-58
Win Source Part Number: 1184467-R2E225-BD92- 58 Category: Fans, Thermal Management>AC Fans Series: R2E225 Features: Capacitor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads with Splice Terminals Package: Bulk Ingress Protection: IP54 - Dust Protected, Water Resistant Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 175W Width: 107.0mm Bearing Type: Ball Fan Type: Motorized Impellers RPM: 2950 RPM Material - Blade: Polyamide (PA), Nylon Temperature Range - Operating: -13 ~ 131°F (-25 ~ 55°C) Dimension: Round - 225mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 0.780A HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: R2E225 Approval Agency: CSA, UL

Win Source Part Number: 1184467-R2E225-BD92-58
Category: Fans, Thermal Management>AC Fans
Series: R2E225
Features: Capacitor, Thermal Overload Protector (TOP)
Termination: 4 Wire Leads with Splice Terminals
Package: Bulk
Ingress Protection: IP54 - Dust Protected, Water Resistant
Standard Package: 1
Voltage - Rated: 230VAC
Power (Watts): 175W
Width: 107.0mm
Bearing Type: Ball
Fan Type: Motorized Impellers
RPM: 2950 RPM
Material - Blade: Polyamide (PA), Nylon
Temperature Range - Operating: -13 ~ 131°F (-25 ~ 55°C)
Dimension: Round - 225mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.780A
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Base Product Number: R2E225
Approval Agency: CSA, UL

Buy Now
AC Fans - R2E225-BD92-58-ND - DigiKey
Thief River Falls, MN, United States
Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals

Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - R2E225-BD92-58 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
R2E225-BD92-58
Fans, Thermal Management - Fans - AC Fans R2E225-BD92-58
MOTORIZED IMPELLER

MOTORIZED IMPELLER

Supplier's Site
Fan Ebm-Papst - 16AH0693 - Newark, An Avnet Company
Chicago, IL, United States
Fan Ebm-Papst
16AH0693
Fan Ebm-Papst 16AH0693
FAN

FAN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1184467-R2E225-BD92-58 R2E225-BD92-58-ND R2E225-BD92-58 16AH0693
Product Name Fans, Thermal Management - AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Fan Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.7800 amps
Nominal Power 175 watts 175 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q580-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details