ebm-papst Inc. Impeller;Backward Curved;230VAC;1340 CFM;2950 RPM;IP 44,225mm;w/Tach R2E225-BD92-19

Description
EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 96358-2-4013 (Sold Separately)
Description
EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 96358-2-4013 (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;230VAC;1340 CFM;2950 RPM;IP 44,225mm;w/Tach - 70105002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;230VAC;1340 CFM;2950 RPM;IP 44,225mm;w/Tach
70105002
Impeller;Backward Curved;230VAC;1340 CFM;2950 RPM;IP 44,225mm;w/Tach 70105002
EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 96358-2-4013 (Sold Separately)

EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency.

  • Impeller Completely Made of Plastic PA 6
  • Maintenance-Free Ball Bearings
  • Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 96358-2-4013 (Sold Separately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70105002
Product Name Impeller;Backward Curved;230VAC;1340 CFM;2950 RPM;IP 44,225mm;w/Tach
Outside Diameter 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Dispersion Blade, 34in Dia, 5/8in CH - HFD625034 - Mixer Direct
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 34 inch (864 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details
Motorized Impellers - F160A0-062-D0750 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.3 inch (160 mm)
View Details
F98 Impeller - 09-842B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 12
View Details