ebm-papst Inc. Blowers R2E225-BD92-19

Description
Blowers AC Backward Curved Motorized Impeller, 225mm, 230VAC
Datasheet
Description
Blowers AC Backward Curved Motorized Impeller, 225mm, 230VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 225mm, 230VAC

Blowers AC Backward Curved Motorized Impeller, 225mm, 230VAC

Buy Now Datasheet
Centrifugal Fan, 230Vac, 7 Wire Leaded; Blower Type Ebm-Papst - 25H7915 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230Vac, 7 Wire Leaded; Blower Type Ebm-Papst
25H7915
Centrifugal Fan, 230Vac, 7 Wire Leaded; Blower Type Ebm-Papst 25H7915
CENTRIFUGAL FAN, 230VAC, 7 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:200W RoHS Compliant: Yes

CENTRIFUGAL FAN, 230VAC, 7 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:200W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E225-BD92-19 25H7915
Product Name Blowers Centrifugal Fan, 230Vac, 7 Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details