ebm-papst Inc. Motorized Impeller; Blower Type Ebm-Papst R2E225-BD92-09

Description
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:756CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes
Datasheet
Description
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:756CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Impeller; Blower Type Ebm-Papst - 84C9051 - Newark, An Avnet Company
Chicago, IL, United States
Motorized Impeller; Blower Type Ebm-Papst
84C9051
Motorized Impeller; Blower Type Ebm-Papst 84C9051
MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:756CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes

MOTORIZED IMPELLER; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:756CFM; Air Flow - m3/min:22.33m³/min; Noise Rating:71dBA; Power Rating:200W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 230VAC, 1200CFM, 200W

Blowers AC Backward Curved Motorized Impeller, 230VAC, 1200CFM, 200W

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 84C9051 R2E225-BD92-09
Product Name Motorized Impeller; Blower Type Ebm-Papst Blowers
Air Flow Rate 756 SCFM (1285 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.9 inch (176 mm)
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details