Fan Motorized Impellers 115VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
MOTORIZED IMPELLER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3523-ND | R2E225-BD40-28 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts | |
| Running Current | 1.7 amps | |
| Nominal Power | 195 watts | 195 watts |