ebm-papst Inc. Blowers R2E225-BD40-28

Description
Blowers AC Backward Curved Motorized Impeller
Description
Blowers AC Backward Curved Motorized Impeller
Datasheet
Datasheet Summary
Powered by GS/AI

The Centrifugal Fan, part number 42H5432, operates at a nominal voltage of 115V and is designed for AC applications. It features a backward curved impeller and is suitable for S1 operation mode. The fan has a maximum speed of 3050 RPM and a power input of 195W, drawing a current of 1.7A. It is constructed with a ball bearing motor and has a mass of 2.26 kg. This fan is rated for a maximum ambient temperature of 60°C and a minimum of -40°C for transport and storage. It complies with CE and UL standards, ensuring safety and reliability. The fan's protection class is IP44, making it suitable for various environments. The cable exit is variable, and it includes thermal overload protection wired internally. Engineers should consider this fan for applications requiring efficient airflow management, particularly in environments where space is limited, given its compact 225mm frame size.

Datasheet Summary
Powered by GS/AI

The Centrifugal Fan, part number 42H5432, operates at a nominal voltage of 115V and is designed for AC applications. It features a backward curved impeller and is suitable for S1 operation mode. The fan has a maximum speed of 3050 RPM and a power input of 195W, drawing a current of 1.7A. It is constructed with a ball bearing motor and has a mass of 2.26 kg. This fan is rated for a maximum ambient temperature of 60°C and a minimum of -40°C for transport and storage. It complies with CE and UL standards, ensuring safety and reliability. The fan's protection class is IP44, making it suitable for various environments. The cable exit is variable, and it includes thermal overload protection wired internally. Engineers should consider this fan for applications requiring efficient airflow management, particularly in environments where space is limited, given its compact 225mm frame size.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller

Blowers AC Backward Curved Motorized Impeller

Buy Now Datasheet
Centrifugal Fan, 115V, 4 Wire Leaded; Blower Type Ebm-Papst - 42H5432 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 115V, 4 Wire Leaded; Blower Type Ebm-Papst
42H5432
Centrifugal Fan, 115V, 4 Wire Leaded; Blower Type Ebm-Papst 42H5432
CENTRIFUGAL FAN, 115V, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball BearingRoHS Compliant: Yes

CENTRIFUGAL FAN, 115V, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball BearingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E225-BD40-28 42H5432
Product Name Blowers Centrifugal Fan, 115V, 4 Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 9 SCFM (16 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details