Win Source Part Number: 1172097-R2E225-AT51-
Category: Fans, Thermal Management>AC Fans
Series: R2E225
Features: Capacitor, Thermal Overload Protector (TOP)
Termination: 4 Wire Leads with Splice Terminals
Package: Bulk
Ingress Protection: IP44
Standard Package: 1
Voltage - Rated: 230VAC
Power (Watts): 145W
Bearing Type: Ball
Fan Type: Motorized Impellers
RPM: 2950 RPM
Material - Blade: Polyamide (PA6), Nylon 6, Fiberglass Reinforced
Temperature Range - Operating: -13 ~ 131°F (-25 ~ 55°C)
Dimension: Round - 225mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.640A
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Other Names: 381-3518,R2E225-AT51
Base Product Number: R2E225
Approval Agency: CCC, CE, EAC
Fan Motorized Impellers 230VAC Round - 225mm Dia Ball 4 Wire Leads with Splice Terminals
MOTORIZED IMPELLER
AC Backward-Curved Motorized Impeller
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1172097-R2E225-AT51-05 | 381-3518-ND | R2E225-AT51-05 | 23C7866 |
| Product Name | Fans, Thermal Management - AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Backward-Curved Motorized Impeller Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | ||
| Voltage Range | 230 volts | |||
| Running Current | 0.6400 amps | |||
| Nominal Power | 145 watts | 145 watts |