ebm-papst Inc. Impeller;Backward Curved;230VAC;225mm R2E225-AG01-21

Description
EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 96358-2-4013 (Sold Separately)
Description
EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 96358-2-4013 (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;230VAC;225mm - 70104967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;230VAC;225mm
70104967
Impeller;Backward Curved;230VAC;225mm 70104967
EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 96358-2-4013 (Sold Separately)

EBM 225 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency.

  • Impeller Completely Made of Plastic PA 6
  • Maintenance-Free Ball Bearings
  • Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 96358-2-4013 (Sold Separately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70104967
Product Name Impeller;Backward Curved;230VAC;225mm
Outside Diameter 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ELTA Axial Airfoil Adjustable Impellers - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application CleanAir (optional feature); HeatExchangers (optional feature); Cooling/Drying, Replacement, Ventilation
Outside Diameter 79 inch (2007 mm)
Bore Size 3.62 inch (92.07 mm)
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Class 5000 - Series 33 Engine Drive - Moore Fans LLC
Specs
Application Engine Drives
Outside Diameter 84 inch (2134 mm)
Bore Size 3.75 inch (95.25 mm)
View Details