ebm-papst Inc. Blowers R2E220-RA38-13

Description
Blowers AC Centrifugal Fan, 220x71mm Round, 230VAC, 541.5CFM, 107W, 2050RPM, 60dBA, Ball Bearing
Datasheet
Description
Blowers AC Centrifugal Fan, 220x71mm Round, 230VAC, 541.5CFM, 107W, 2050RPM, 60dBA, Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 220x71mm Round, 230VAC, 541.5CFM, 107W, 2050RPM, 60dBA, Ball Bearing

Blowers AC Centrifugal Fan, 220x71mm Round, 230VAC, 541.5CFM, 107W, 2050RPM, 60dBA, Ball Bearing

Buy Now Datasheet
Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst - 85W2445 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst
85W2445
Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst 85W2445
CENTRIFUGAL FAN, 220MM X 71MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:541.5CFM; Air Flow - m3/min:15.33m³/min; Noise Rating:69dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 220MM X 71MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:541.5CFM; Air Flow - m3/min:15.33m³/min; Noise Rating:69dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E220-RA38-13 85W2445
Product Name Blowers Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst
Air Flow Rate 542 SCFM (920 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2832239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details