ebm-papst Inc. AC Fans R2E220-AE86-13

Description
Fan Motorized Impellers 230VAC Round - 221.4mm Dia Ball 4 Wire Leads with Splice Terminals
Request a Quote Datasheet
Description
Fan Motorized Impellers 230VAC Round - 221.4mm Dia Ball 4 Wire Leads with Splice Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3515-ND - DigiKey
Thief River Falls, MN, United States
Fan Motorized Impellers 230VAC Round - 221.4mm Dia Ball 4 Wire Leads with Splice Terminals

Fan Motorized Impellers 230VAC Round - 221.4mm Dia Ball 4 Wire Leads with Splice Terminals

Buy Now Datasheet
Motorized Impeller; External Depth Ebm-Papst - 94M5430 - Newark, An Avnet Company
Chicago, IL, United States
Motorized Impeller; External Depth Ebm-Papst
94M5430
Motorized Impeller; External Depth Ebm-Papst 94M5430
MOTORIZED IMPELLER; External Depth:38mm; Supply Voltage:230VDC; Flow Rate - Imperial:160cu.ft/mi n; Flow Rate - Metric:-; Noise Rating:52dBA; Bearing Type:Ball; Power Connection Type:Terminals; Series:-; Current Type:DC RoHS Compliant: Yes

MOTORIZED IMPELLER; External Depth:38mm; Supply Voltage:230VDC; Flow Rate - Imperial:160cu.ft/min; Flow Rate - Metric:-; Noise Rating:52dBA; Bearing Type:Ball; Power Connection Type:Terminals; Series:-; Current Type:DC RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - R2E220-AE86-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
R2E220-AE86-13
Fans, Thermal Management - Fans - AC Fans R2E220-AE86-13
MOTORIZED IMPELLER

MOTORIZED IMPELLER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3515-ND 94M5430 R2E220-AE86-13
Product Name AC Fans Motorized Impeller; External Depth Ebm-Papst Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts 230 volts 230 volts
Voltage Range 230 volts
Running Current 0.5500 amps
Nominal Power 125 watts 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 572 SCFM (972 m³/hr)
Maximum Sound Level 58 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details