ebm-papst Inc. Ac Centrifugal Blower, 220 X 71Mm, 230V; Blower Type Ebm-Papst R2E220-AB06-05

Description
AC CENTRIFUGAL BLOWER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:521CFM; Air Flow - m3/min:16.5m³/min; Noise Rating:72dBA RoHS Compliant: Yes
Datasheet
Description
AC CENTRIFUGAL BLOWER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:521CFM; Air Flow - m3/min:16.5m³/min; Noise Rating:72dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Blower, 220 X 71Mm, 230V; Blower Type Ebm-Papst - 26K1756 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 220 X 71Mm, 230V; Blower Type Ebm-Papst
26K1756
Ac Centrifugal Blower, 220 X 71Mm, 230V; Blower Type Ebm-Papst 26K1756
AC CENTRIFUGAL BLOWER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:521CFM; Air Flow - m3/min:16.5m³/min; Noise Rating:72dBA RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 220 X 71MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:521CFM; Air Flow - m3/min:16.5m³/min; Noise Rating:72dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller

Blowers AC Backward Curved Motorized Impeller

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 26K1756 R2E220-AB06-05
Product Name Ac Centrifugal Blower, 220 X 71Mm, 230V; Blower Type Ebm-Papst Blowers
Air Flow Rate 521 SCFM (886 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details