Win Source Part Number: 1232534-R2E220-AA44-
Category: Fans, Thermal Management>AC Fans
Series: R2E220
Termination: 4 Wire Leads
Package: Box
Standard Package: 10
Voltage - Rated: 115VAC
Power (Watts): 100W
Weight: 2.9 lbs (1.3 kg)
Width: 71.00mm
Air Flow: 530.0 CFM (14.84m³/min)
Bearing Type: Ball
Fan Type: Motorized Impellers
Noise: 74.0dB(A)
RPM: 2550 RPM
Material - Blade: Polyamide (PA), Nylon
Dimension: Round - 220mm Dia
Alternative Parts (Cross-Reference): R2E220-AA44-23.; R2E220-AA44-23..;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Other Names: R2E220AA4423,381-111
Base Product Number: R2E220
Product Status: Not For New Designs
Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
FAN IMP MTRZD 220X71MM 115VAC
Fan, 220mm, 115VAC, 500CFM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1232534-R2E220-AA44-23 | 381-1110-ND | R2E220-AA44-23 | R2E220-AA44-23 |
| Product Name | Fans, Thermal Management - AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | EBM Motorized Impellers |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 530 SCFM (901 m³/hr) | 530 SCFM (901 m³/hr) | ||
| Maximum Sound Level | 74 dbA | 74 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | ||
| Voltage Range | 115 volts |