ebm-papst Inc. Ac Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst R2E220-AA40-B8

Description
AC CENTRIFUGAL FAN, 220Mm x 71MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
AC CENTRIFUGAL FAN, 220Mm x 71MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst - 05W3183 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst
05W3183
Ac Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst 05W3183
AC CENTRIFUGAL FAN, 220Mm x 71MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

AC CENTRIFUGAL FAN, 220Mm x 71MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Backward-Curved Motorized Impeller

Blowers AC Backward-Curved Motorized Impeller

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 05W3183 R2E220-AA40-B8
Product Name Ac Centrifugal Fan, 220Mm X 71Mm, 230Vac; Blower Type Ebm-Papst Blowers
Design Centrifugal; Other; Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Reverse Flow fan PTA9238-E - PTA9238H12B-E - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details