Fan Motorized Impellers 230VAC Round - 252mm Dia Ball 4 Wire Leads
FAN IMP MTRZD 220MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3178-ND | R2E220-AA40-B8 | R2E220-AA40-B8 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | EBM Motorized Impellers |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.4000 amps | ||
| Nominal Power | 90 watts | 90 watts |