ebm-papst Inc. Blowers R2E220-AA40-80

Description
Blowers AC Backward-Curved Motorized Impeller
Datasheet
Description
Blowers AC Backward-Curved Motorized Impeller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward-Curved Motorized Impeller

Blowers AC Backward-Curved Motorized Impeller

Buy Now Datasheet
Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst - 30C1738 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst
30C1738
Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst 30C1738
CENTRIFUGAL FAN, 230VAC, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:221.4mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:100W RoHS Compliant: Yes

CENTRIFUGAL FAN, 230VAC, 4 WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:221.4mm; External Depth:71mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:100W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E220-AA40-80 30C1738
Product Name Blowers Centrifugal Fan, 230Vac, 4 Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8117279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details