ebm-papst Inc. Ac Motorized Impeller, 220Mm, 230V; Blower Type Ebm-Papst R2E220-AA40-71

Description
AC MOTORIZED IMPELLER, 220MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Datasheet
Description
AC MOTORIZED IMPELLER, 220MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller, 220Mm, 230V; Blower Type Ebm-Papst - 67C0652 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 220Mm, 230V; Blower Type Ebm-Papst
67C0652
Ac Motorized Impeller, 220Mm, 230V; Blower Type Ebm-Papst 67C0652
AC MOTORIZED IMPELLER, 220MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 220MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:252mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:15m³/min; Noise Rating:74dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 220x71mm, 230VAC, 530CFM

Blowers AC Backward Curved Motorized Impeller, 220x71mm, 230VAC, 530CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 67C0652 R2E220-AA40-71
Product Name Ac Motorized Impeller, 220Mm, 230V; Blower Type Ebm-Papst Blowers
Air Flow Rate 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details