ebm-papst Inc. Ac Motorized Impeller, 220Mm X 63Mm, 230Vac; Blower Type Ebm-Papst R2E220-AA40-23

Description
AC MOTORIZED IMPELLER, 220MM x 63MM, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:63mm; Air Flow - CFM:530CFM; Air Flow - m3/min:14.84m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Datasheet
Description
AC MOTORIZED IMPELLER, 220MM x 63MM, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:63mm; Air Flow - CFM:530CFM; Air Flow - m3/min:14.84m³/min; Noise Rating:74dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motorized Impeller, 220Mm X 63Mm, 230Vac; Blower Type Ebm-Papst - 86K9785 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 220Mm X 63Mm, 230Vac; Blower Type Ebm-Papst
86K9785
Ac Motorized Impeller, 220Mm X 63Mm, 230Vac; Blower Type Ebm-Papst 86K9785
AC MOTORIZED IMPELLER, 220MM x 63MM, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:63mm; Air Flow - CFM:530CFM; Air Flow - m3/min:14.84m³/min; Noise Rating:74dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 220MM x 63MM, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:63mm; Air Flow - CFM:530CFM; Air Flow - m3/min:14.84m³/min; Noise Rating:74dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 220mm Round, 230VAC, 530CFM

Blowers AC Backward Curved Motorized Impeller, 220mm Round, 230VAC, 530CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 86K9785 R2E220-AA40-23
Product Name Ac Motorized Impeller, 220Mm X 63Mm, 230Vac; Blower Type Ebm-Papst Blowers
Air Flow Rate 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details
Backward Curved Fan - U24-C4 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details