ebm-papst Inc. Impeller;Backward Curved;220mm R2E220-AA40-05

Description
EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 9609-2-4013 (Sold Separately)
Description
EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 9609-2-4013 (Sold Separately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;220mm - 70104999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;220mm
70104999
Impeller;Backward Curved;220mm 70104999
EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 9609-2-4013 (Sold Separately)

EBM 220 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency.

  • Impeller Completely Made of Plastic PA 6
  • Maintenance-Free Ball Bearings
  • Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 9609-2-4013 (Sold Separately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70104999
Product Name Impeller;Backward Curved;220mm
Outside Diameter 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrofoil Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
Type Hydrofoil
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
3 Blade Propeller, LH, Sq, 7
Specs
Application Mixing; Pumping; Chemical; HeatExchangers; HighViscosity; Propulsion; WaterWastewater
Outside Diameter 7 inch (178 mm)
Bore Size 0.6250 inch (15.87 mm)
View Details