ebm-papst Inc. Ac Fan, Centrifugal, 270Mm, 230V; Blower Type Ebm-Papst R2E2-70AA01-05

Description
AC FAN, CENTRIFUGAL, 270MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:270mm; External Depth:171mm; Air Flow - CFM:1433.18CFM; Air Flow - m3/min:40.58m³/min; Noise Rating:- RoHS Compliant: Yes
Description
AC FAN, CENTRIFUGAL, 270MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:270mm; External Depth:171mm; Air Flow - CFM:1433.18CFM; Air Flow - m3/min:40.58m³/min; Noise Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Centrifugal, 270Mm, 230V; Blower Type Ebm-Papst - 51P2633 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Centrifugal, 270Mm, 230V; Blower Type Ebm-Papst
51P2633
Ac Fan, Centrifugal, 270Mm, 230V; Blower Type Ebm-Papst 51P2633
AC FAN, CENTRIFUGAL, 270MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:270mm; External Depth:171mm; Air Flow - CFM:1433.18CFM; Air Flow - m3/min:40.58m³/min; Noise Rating:- RoHS Compliant: Yes

AC FAN, CENTRIFUGAL, 270MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:270mm; External Depth:171mm; Air Flow - CFM:1433.18CFM; Air Flow - m3/min:40.58m³/min; Noise Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 51P2633
Product Name Ac Fan, Centrifugal, 270Mm, 230V; Blower Type Ebm-Papst
Air Flow Rate 1433 SCFM (2436 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
PTGA SERIES - Axial Exhaust Fans - PTGA-150AE 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details