ebm-papst Inc.
AC Fans
R2E190-RB06-13
Description
CENTRIFUGAL FAN
Request a Quote
Email Supplier
Datasheet
Description
CENTRIFUGAL FAN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
381-R2E190-RB06-13-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
265 SCFM (450 m³/hr)
|
|
Maximum Static Pressure
|
1.2 in H2O (2.24 Torr)
|
|
Maximum Sound Level
|
61 dbA
|
|
Nominal Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Maximum Sound Level
43 dbA
View Details