ebm-papst Inc. Impeller;Backward Curved;115VAC;75W;365CFM;64dBA;Ball;Leads;190mm R2E190-AO50-16

Description
EBM 190 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 9576-2-4013 (Sold Seperately)
Description
EBM 190 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 9576-2-4013 (Sold Seperately)

Suppliers

Company
Product
Description
Supplier Links
Impeller;Backward Curved;115VAC;75W;365CFM;64dBA;Ball;Leads;190mm - 70105506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Impeller;Backward Curved;115VAC;75W;365CFM;64dBA;Ball;Leads;190mm
70105506
Impeller;Backward Curved;115VAC;75W;365CFM;64dBA;Ball;Leads;190mm 70105506
EBM 190 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency. Impeller Completely Made of Plastic PA 6 Maintenance-Free Ball Bearings Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering Recommended Inlet Ring: 9576-2-4013 (Sold Seperately)

EBM 190 mm backward curved centrifugal fan features extremely long blades, is highly resistant to dirt and dust and has very high hydraulic efficiency.

  • Impeller Completely Made of Plastic PA 6
  • Maintenance-Free Ball Bearings
  • Insulation Class “B”. Cable Exit: Variable. Direction of Rotation is CW as Seen from Intake Side
  • UL, CSA, VDE Approvals on Most Models, Please Contact Application Engineering
  • Recommended Inlet Ring: 9576-2-4013 (Sold Seperately)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70105506
Product Name Impeller;Backward Curved;115VAC;75W;365CFM;64dBA;Ball;Leads;190mm
Outside Diameter 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Impellers - 175R069-D05 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
Hydrofoil Impellers -  - Brawn Mixer
Specs
Application Mixing; Chemical; WaterWastewater
Type Hydrofoil
View Details
 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
F35 Impeller - 09-806B - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 1.57 inch (40 mm)
Bore Size 0.3740 inch (9.5 mm)
View Details