Fan Motorized Impellers 115VAC Round - 190mm Dia Ball 365.0 CFM (10.22m³/min) 4 Wire Leads
FAN IMP MTRZD 190X63MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2402-ND | R2E190-AO50-16 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 365 SCFM (620 m³/hr) | 365 SCFM (620 m³/hr) |
| Maximum Sound Level | 64 dbA | 64 dbA |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts |