Fan Motorized Impellers 240VAC Round - 180mm Dia Ball 3 Wire Leads with Splice Terminals
Win Source Part Number: 1118435-R2E180-AT38-
Category: Fans, Thermal Management>AC Fans
Series: R2E180
Features: Capacitor
Termination: 3 Wire Leads with Splice Terminals
Package: Bulk
Ingress Protection: IP44
Standard Package: 1
Voltage - Rated: 240VAC
Power (Watts): 85.0W
Voltage Range: 220 ~ 240VAC
Width: 84.50mm
Bearing Type: Ball
Fan Type: Motorized Impellers
RPM: 2400 RPM
Material - Blade: Polyamide (PA), Nylon
Temperature Range - Operating: -13 ~ 104°F (-25 ~ 40°C)
Dimension: Round - 180mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.360A
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Other Names: 381-3506,R2E180-AT38
Base Product Number: R2E180
Approval Agency: CE, EAC
AC Backward-Curved Motorized Impeller
MOTORIZED IMPELLER
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3506-ND | 1118435-R2E180-AT38-10 | 14C3841 | R2E180-AT38-10 |
| Product Name | AC Fans | Fans, Thermal Management - AC Fans | Ac Backward-Curved Motorized Impeller Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 240 volts | 240 volts | ||
| Voltage Range | 240 volts | |||
| Running Current | 0.3600 amps | |||
| Nominal Power | 85 watts | 85 watts |