Fan Motorized Impellers 230VAC Round - 180mm Dia Ball 4 Wire Leads with Splice Terminals
MOTORIZED IMPELLER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3505-ND | R2E180-AT06-15 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 230 volts | 230 volts |
| Voltage Range | 230 volts | |
| Running Current | 0.6100 amps | |
| Nominal Power | 145 watts | 145 watts |