Fan Motorized Impellers 230VAC Round - 180mm Dia Ball 4 Wire Leads with Splice Terminals
MOTORIZED IMPELLER
AC Backward-Curved Motorized Impeller
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3504-ND | R2E180-AS77-40 | 23T3566 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Backward-Curved Motorized Impeller Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 230 volts | 230 volts | |
| Voltage Range | 230 volts | ||
| Running Current | 0.4700 amps | ||
| Nominal Power | 100 watts | 100 watts |