R2E180-AH21-24 -- 115V 12MF TRM BLK 145W EBM-PAPST
ebm-papst Inc.
115V 12Mf Trm Blk 145W Ebm-Papst
R2E180-AH21-24
Description
115V 12MF TRM BLK 145W
Description
115V 12MF TRM BLK 145W
Suppliers
115V 12Mf Trm Blk 145W Ebm-Papst
39C5782
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
39C5782 |
|
Product Name
|
115V 12Mf Trm Blk 145W Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10800 SCFM (18357 m³/hr)
Maximum Sound Level
86 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level
31 dbA
View Details