ebm-papst Inc. Blowers R2E175-AO79-12

Description
Blowers AC Backward Curved Motorized Impeller, 175mm Round, 115VAC, 320CFM
Datasheet
Description
Blowers AC Backward Curved Motorized Impeller, 175mm Round, 115VAC, 320CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 175mm Round, 115VAC, 320CFM

Blowers AC Backward Curved Motorized Impeller, 175mm Round, 115VAC, 320CFM

Buy Now Datasheet
Ac Motorized Impeller, 175 X 62Mm, 115V; Blower Type Ebm-Papst - 86K9782 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 175 X 62Mm, 115V; Blower Type Ebm-Papst
86K9782
Ac Motorized Impeller, 175 X 62Mm, 115V; Blower Type Ebm-Papst 86K9782
AC MOTORIZED IMPELLER, 175 X 62MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:62mm; Air Flow - CFM:320CFM; Air Flow - m3/min:9.06m³/min; Noise Rating:67dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 175 X 62MM, 115V; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:62mm; Air Flow - CFM:320CFM; Air Flow - m3/min:9.06m³/min; Noise Rating:67dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E175-AO79-12 86K9782
Product Name Blowers Ac Motorized Impeller, 175 X 62Mm, 115V; Blower Type Ebm-Papst
Air Flow Rate 320 SCFM (544 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 34 SCFM (58 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details