ebm-papst Inc. Blowers R2E175-AC77-18

Description
Blowers AC Backward Curved Motorized Impeller, 175mm Round, 230VAC, 320CFM
Datasheet
Description
Blowers AC Backward Curved Motorized Impeller, 175mm Round, 230VAC, 320CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller, 175mm Round, 230VAC, 320CFM

Blowers AC Backward Curved Motorized Impeller, 175mm Round, 230VAC, 320CFM

Buy Now Datasheet
Ac Motorized Impeller, 175 X 47Mm, 230V; Blower Type Ebm-Papst - 10R6566 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motorized Impeller, 175 X 47Mm, 230V; Blower Type Ebm-Papst
10R6566
Ac Motorized Impeller, 175 X 47Mm, 230V; Blower Type Ebm-Papst 10R6566
AC MOTORIZED IMPELLER, 175 X 47MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:47mm; Air Flow - CFM:320CFM; Air Flow - m3/min:9.06m³/min; Noise Rating:70dBA RoHS Compliant: Yes

AC MOTORIZED IMPELLER, 175 X 47MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:47mm; Air Flow - CFM:320CFM; Air Flow - m3/min:9.06m³/min; Noise Rating:70dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E175-AC77-18 10R6566
Product Name Blowers Ac Motorized Impeller, 175 X 47Mm, 230V; Blower Type Ebm-Papst
Air Flow Rate 320 SCFM (544 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 129 SCFM (220 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details