ebm-papst Inc. Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst R2E175-AC77-05

Description
CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:54.5mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:65W RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:54.5mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:65W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst - 05C3504 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst
05C3504
Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst 05C3504
CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:54.5mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:65W RoHS Compliant: Yes

CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:54.5mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:65W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 05C3504
Product Name Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Aerzen - Delta Industrial Air Blower - delta_blower - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Static Pressure Range 415 in H2O (776 Torr)
View Details
Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTF-S SERIES - Inline Duct Fans - PTF-125S L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details