ebm-papst Inc. AC Fans R2E160-AF24-10

Description
Fan 220VAC Ball
Request a Quote Datasheet
Description
Fan 220VAC Ball
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 381-3114-ND - DigiKey
Thief River Falls, MN, United States
Fan 220VAC Ball

Fan 220VAC Ball

Buy Now Datasheet
Ac Backward-Curved Motorized Impeller Ebm-Papst - 34C2708 - Newark, An Avnet Company
Chicago, IL, United States
Ac Backward-Curved Motorized Impeller Ebm-Papst
34C2708
Ac Backward-Curved Motorized Impeller Ebm-Papst 34C2708
AC Backward-Curved Motorized Impeller

AC Backward-Curved Motorized Impeller

Supplier's Site
Fans, Thermal Management - Fans - AC Fans - R2E160-AF24-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
R2E160-AF24-10
Fans, Thermal Management - Fans - AC Fans R2E160-AF24-10
FAN BALL 220VAC

FAN BALL 220VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3114-ND 34C2708 R2E160-AF24-10
Product Name AC Fans Ac Backward-Curved Motorized Impeller Ebm-Papst Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 220 volts 220 volts
Voltage Range 220 volts
Running Current 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 600 SCFM (1019 m³/hr)
Blower/Fan Type Axial Fan
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details