ebm-papst Inc. Blowers R2E140-AS77-05

Description
Blowers AC Backward Curved Motorized Impeller
Description
Blowers AC Backward Curved Motorized Impeller
Datasheet
Datasheet Summary
Powered by GS/AI

The Ac Fan, Axial, 170Mm, 230Vac, 480Ma; Blower Type Ebm-Papst is a centrifugal fan designed for efficient air movement in various applications. It operates at a nominal voltage of 230VAC and has a power input of 110W, drawing a current of 0.48A. The fan features a forward-curved impeller made from PP-TV40 plastic and has a maximum ambient temperature rating of 40°C. It is rated IP44 for protection against dust and water, making it suitable for a range of environments. The fan can be mounted in any position and is equipped with a thermal overload protector for motor safety. With a maximum airflow of approximately 215 CFM, it is capable of handling significant air movement needs. The product conforms to CE standards and is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Ac Fan, Axial, 170Mm, 230Vac, 480Ma; Blower Type Ebm-Papst is a centrifugal fan designed for efficient air movement in various applications. It operates at a nominal voltage of 230VAC and has a power input of 110W, drawing a current of 0.48A. The fan features a forward-curved impeller made from PP-TV40 plastic and has a maximum ambient temperature rating of 40°C. It is rated IP44 for protection against dust and water, making it suitable for a range of environments. The fan can be mounted in any position and is equipped with a thermal overload protector for motor safety. With a maximum airflow of approximately 215 CFM, it is capable of handling significant air movement needs. The product conforms to CE standards and is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller

Blowers AC Backward Curved Motorized Impeller

Buy Now Datasheet
Ac Fan, Axial, 170Mm, 230Vac, 480Ma; Blower Type Ebm-Papst - 79K4125 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Axial, 170Mm, 230Vac, 480Ma; Blower Type Ebm-Papst
79K4125
Ac Fan, Axial, 170Mm, 230Vac, 480Ma; Blower Type Ebm-Papst 79K4125
AC FAN, AXIAL, 170MM, 230VAC, 480MA; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:170mm; External Depth:72mm; Air Flow - CFM:215CFM; Air Flow - m3/min:6.09m³/min; Noise Rating:-; Power Rating:110W RoHS Compliant: Yes

AC FAN, AXIAL, 170MM, 230VAC, 480MA; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:170mm; External Depth:72mm; Air Flow - CFM:215CFM; Air Flow - m3/min:6.09m³/min; Noise Rating:-; Power Rating:110W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number R2E140-AS77-05 79K4125
Product Name Blowers Ac Fan, Axial, 170Mm, 230Vac, 480Ma; Blower Type Ebm-Papst
Air Flow Rate 215 SCFM (365 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5234 SCFM (8896 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details