R2E140-AE79-B4 -- 115V 60HZ 8MFD UL/CSA EBM-PAPST
ebm-papst Inc.
115V 60Hz 8Mfd Ul/csa Ebm-Papst
R2E140-AE79-B4
Description
115V 60HZ 8MFD UL/CSA
Description
115V 60HZ 8MFD UL/CSA
Suppliers
115V 60Hz 8Mfd Ul/csa Ebm-Papst
26H7696
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
26H7696 |
|
Product Name
|
115V 60Hz 8Mfd Ul/csa Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details