Blowers AC Backward Curved Motorized Impeller, 133mm Round, 230VAC, 203CFM
AC MOTORIZED IMPELLER, 133 X 91MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:203CFM; Air Flow - m3/min:4.83m³/min; Noise Rating:67dBA RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | R2E133-BH66-05 | 88K1162 |
| Product Name | Blowers | Ac Motorized Impeller, 133 X 91Mm, 230V; Blower Type Ebm-Papst |
| Air Flow Rate | 203 SCFM (345 m³/hr) |