R2D220-AB02-11 -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
ebm-papst Inc.
Fans, Thermal Management - Fans - AC Fans
R2D220-AB02-11
Description
MOTORIZED IMPELLER
-
Shenzhen Shengyu Electronics Technology Limited
-
Newark, An Avnet Company
Description
MOTORIZED IMPELLER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
Electronic Cooling Fans |
|
Product Number
|
R2D220-AB02-11 |
11J4694 |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
Fan Ebm-Papst |
|
Maximum Air Flow
|
695 SCFM (1181 m³/hr)
|
|
|
Nominal Voltage
|
0.9091 volts
|
|
|
Nominal Power
|
70 to 110 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
92.96 SCFM (158 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level
24.5 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details