Fan Motorized Impellers 400VAC Round - 180mm Dia Ball 4 Wire Leads with Splice Terminals
AC Backward-Curved Motorized Impeller
MOTORIZED IMPELLER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3490-ND | 45J3627 | R2D180-AL10-18 |
| Product Name | AC Fans | Ac Backward-Curved Motorized Impeller Ebm-Papst | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 400 volts | 400 volts | |
| Voltage Range | 400 volts | ||
| Running Current | 0.2400 amps | ||
| Nominal Power | 105 watts | 105 watts |