ebm-papst Inc. Dc Motorized Impeller, 250 X 89Mm, 48V; Blower Type Ebm-Papst R1G250-AQ37-52

Description
DC MOTORIZED IMPELLER, 250 X 89MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:712CFM; Air Flow - m3/min:20m³/min; Noise Rating:73dBA RoHS Compliant: Yes
Datasheet
Description
DC MOTORIZED IMPELLER, 250 X 89MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:712CFM; Air Flow - m3/min:20m³/min; Noise Rating:73dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motorized Impeller, 250 X 89Mm, 48V; Blower Type Ebm-Papst - 67H5013 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 250 X 89Mm, 48V; Blower Type Ebm-Papst
67H5013
Dc Motorized Impeller, 250 X 89Mm, 48V; Blower Type Ebm-Papst 67H5013
DC MOTORIZED IMPELLER, 250 X 89MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:712CFM; Air Flow - m3/min:20m³/min; Noise Rating:73dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 250 X 89MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:250mm; External Depth:89mm; Air Flow - CFM:712CFM; Air Flow - m3/min:20m³/min; Noise Rating:73dBA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Backward Curved Motorized Impeller, 250mm Round, 48VDC, 706CFM, 73dBA, 105W, 2600RPM, Ball Bearing

Blowers DC Backward Curved Motorized Impeller, 250mm Round, 48VDC, 706CFM, 73dBA, 105W, 2600RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 67H5013 R1G250-AQ37-52
Product Name Dc Motorized Impeller, 250 X 89Mm, 48V; Blower Type Ebm-Papst Blowers
Air Flow Rate 712 SCFM (1210 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 180 SCFM (306 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details