Blowers DC Backward Curved Motorized Impeller, 225mm Round, 24VDC, 663CFM, 67dBA, 100W, 2600RPM
DC MOTORIZED IMPELLER, 225 X 99MM, 24V; Blower Type:Motorized Impeller; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:225mm; External Depth:99mm; Air Flow - CFM:663CFM; Air Flow - m3/min:18.773m³/min;
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | R1G225-AF07-52 | 67H5012 |
| Product Name | Blowers | Dc Motorized Impeller, 225 X 99Mm, 24V; Blower Type Ebm-Papst |
| Air Flow Rate | 663 SCFM (1127 m³/hr) |