ebm-papst Inc. Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst R1G133-AA65-02

Description
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:212CFM; Air Flow - m3/min:6m³/min; Noise Rating:63dBA RoHS Compliant: Yes
Datasheet
Description
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:212CFM; Air Flow - m3/min:6m³/min; Noise Rating:63dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst - 86K9775 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst
86K9775
Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst 86K9775
DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:212CFM; Air Flow - m3/min:6m³/min; Noise Rating:63dBA RoHS Compliant: Yes

DC MOTORIZED IMPELLER, 133 X 91MM, 48V; Blower Type:Motorized Impeller; Supply Voltage:48VDC; Voltage Type:DC; Fan Frame Size:133mm; External Depth:91mm; Air Flow - CFM:212CFM; Air Flow - m3/min:6m³/min; Noise Rating:63dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Backward Curved Motorized Impeller, 133mm Round, 48VDC, 212CFM, 63dBA, 28W, 3900RPM, Ball Bearing

Blowers DC Backward Curved Motorized Impeller, 133mm Round, 48VDC, 212CFM, 63dBA, 28W, 3900RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 86K9775 R1G133-AA65-02
Product Name Dc Motorized Impeller, 133 X 91Mm, 48V; Blower Type Ebm-Papst Blowers
Air Flow Rate 212 SCFM (360 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details