Fan Blower, Cross Flow 24VDC Rectangular - 413mm L x 50mm H Ball 91.0 CFM (2.55m³/min) 2 Wire Leads
FAN BLOWER CF 413X47.5MM 24VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2542-ND | QG030-353/14 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 91 SCFM (155 m³/hr) | 91 SCFM (155 m³/hr) |
| Maximum Sound Level | 51 dbA | 51 dbA |
| Nominal Voltage | 24 volts | 24 volts |
| Voltage Range | 24 volts |