Fan Blower, Cross Flow 12VDC Rectangular - 363mm L x 50mm H Ball 82.2 CFM (2.30m³/min) 2 Wire Leads
FAN BLOWER CF 363X47.5MM 12VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3108-ND | QG030-303/12 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 82.2 SCFM (140 m³/hr) | 82.2 SCFM (140 m³/hr) |
| Maximum Sound Level | 51 dbA | 51 dbA |
| Nominal Voltage | 12 volts | 12 volts |
| Voltage Range | 12 volts |