ebm-papst Inc. DC tangential blower QG030-303/12

Description
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage
Request a Quote Datasheet
Description
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC tangential blower - QG030-303/12 - ebm-papst Inc.
Farmington, CT, United States
DC tangential blower
QG030-303/12
DC tangential blower QG030-303/12
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage

Stable performance to meet all requirements


Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics.

The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise.

Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required.


The advantages of ebm-papst tangential blowers at a glance:

  • Low noise with high air flow rates and low back pressures
  • High air throughput with low flow velocities
  • Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled
  • Extremely shallow design
  • Moisture-proof versions for refrigeration applications, for example
  • Higher speeds with GreenTech EC motors than with AC motors
  • Power adjustment via PWM signal or 0–10 V analog voltage
Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - QG030-303/12 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
QG030-303/12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) QG030-303/12
Win Source Part Number: 1368449-QG030-303/12 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: QG030 Package: Bulk Product Status: Active Base Product Number: QG030 HTSUS: 8414.59.6560 Voltage - Rated: 12VDC Lifetime @ Temp.: 30000 Hrs @ 40°C Size / Dimension: Rectangular - 363mm L x 50mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 8.7 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.838 lb (380.11 g) Voltage Range: 8 ~ 14VDC Width: 47.50mm Air Flow: 82.2 CFM (2.30m³/min) Bearing Type: Ball Fan Type: Blower, Cross Flow Noise: 51.0dB(A) Material - Frame: Aluminum Material - Blade: Aluminum

Win Source Part Number: 1368449-QG030-303/12
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: ebm-papst Inc.
Series: QG030
Package: Bulk
Product Status: Active
Base Product Number: QG030
HTSUS: 8414.59.6560
Voltage - Rated: 12VDC
Lifetime @ Temp.: 30000 Hrs @ 40°C
Size / Dimension: Rectangular - 363mm L x 50mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 8.7 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.838 lb (380.11 g)
Voltage Range: 8 ~ 14VDC
Width: 47.50mm
Air Flow: 82.2 CFM (2.30m³/min)
Bearing Type: Ball
Fan Type: Blower, Cross Flow
Noise: 51.0dB(A)
Material - Frame: Aluminum
Material - Blade: Aluminum

Buy Now Datasheet
Centrifugal Fans - 2436423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2436423
Centrifugal Fans 2436423
ebm-papst QG030-303/12 Centrifugal Fan

ebm-papst QG030-303/12 Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC CrossFlow Blower, 303x30mm Round, 12VDC, 82CFM, 51dBA, 8.7W, 2300RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Blowers DC CrossFlow Blower, 303x30mm Round, 12VDC, 82CFM, 51dBA, 8.7W, 2300RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number QG030-303/12 QG030-303/12 2436423 QG030-303/12
Product Name DC tangential blower Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Centrifugal Fans Blowers
Applications / Use HVAC Ventilation
Product Form Packaged
Environment Clean
Air Flow Rate 82 SCFM (140 m³/hr) 82 SCFM (140 m³/hr) 82 SCFM (139 m³/hr)
Temperature Range -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details