ebm-papst Inc. CROSSFLOW BLOWER, 24V 44CFM 6.2W BB, Humidity Protection QG030-148/14R

Description
Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum Housing, Dynamically Balanced to Minimize Noise and Vibration Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc. Use One Crossflow Instead of Multiple Tubeaxial Fans Speed Controlled By Varying the Voltage Reverse Polarity and Locked Rotor Protection Long, Narrow Air Flow Path for Very Efficient Cooling
Datasheet
Description
Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum Housing, Dynamically Balanced to Minimize Noise and Vibration Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc. Use One Crossflow Instead of Multiple Tubeaxial Fans Speed Controlled By Varying the Voltage Reverse Polarity and Locked Rotor Protection Long, Narrow Air Flow Path for Very Efficient Cooling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROSSFLOW BLOWER, 24V 44CFM 6.2W BB, Humidity Protection - 70104964 - Allied Electronics, Inc.
Fort Worth, TX, USA
CROSSFLOW BLOWER, 24V 44CFM 6.2W BB, Humidity Protection
70104964
CROSSFLOW BLOWER, 24V 44CFM 6.2W BB, Humidity Protection 70104964
Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–). Features: Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum Housing, Dynamically Balanced to Minimize Noise and Vibration Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc. Use One Crossflow Instead of Multiple Tubeaxial Fans Speed Controlled By Varying the Voltage Reverse Polarity and Locked Rotor Protection Long, Narrow Air Flow Path for Very Efficient Cooling

Mounting: 8 holes provided, 0.08" (2 mm) diameter. Air Flow: Across full discharge width; motor is to right of discharge opening and rotates in a clockwise direction. Connection: 11.8" (300 mm) leads color coded, red (+), blue (–).
Features:

  • Ball Bearing Motor, Aluminum Impeller, Extruded Aluminum Housing, Dynamically Balanced to Minimize Noise and Vibration
  • Excellent for Paper Transfer, PC Board Cooling, Plotters, Desktop Electronics, Copiers, Scanners, Etc.
  • Use One Crossflow Instead of Multiple Tubeaxial Fans
  • Speed Controlled By Varying the Voltage
  • Reverse Polarity and Locked Rotor Protection
  • Long, Narrow Air Flow Path for Very Efficient Cooling
Supplier's Site
Sheung Wan, Hong Kong
Blowers DC CrossFlow Blower, 24VDC, 49dBA, 6.2W, Ball Bearing

Blowers DC CrossFlow Blower, 24VDC, 49dBA, 6.2W, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70104964 QG030-148/14R
Product Name CROSSFLOW BLOWER, 24V 44CFM 6.2W BB, Humidity Protection Blowers
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 3 SCFM (4.92 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details