ebm-papst Inc. DC Brushless Fans (BLDC) QG030-148/14

Description
Fan Blower, Cross Flow 24VDC Rectangular - 201mm L x 50mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower, Cross Flow 24VDC Rectangular - 201mm L x 50mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2538-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2538-ND
DC Brushless Fans (BLDC) 381-2538-ND
Fan Blower, Cross Flow 24VDC Rectangular - 201mm L x 50mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Fan Blower, Cross Flow 24VDC Rectangular - 201mm L x 50mm H Ball 44.0 CFM (1.23m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - QG030-148/14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
QG030-148/14
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) QG030-148/14
FAN BLOWER CF 201X47.5MM 24VDC

FAN BLOWER CF 201X47.5MM 24VDC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2538-ND QG030-148/14
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 SCFM (74.79 m³/hr) 44 SCFM (74.79 m³/hr)
Maximum Sound Level 49 dbA 49 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details